The ZX60-V83-S+ (RoHS compliant) is a very compact wideband amplifier covering 20 to 4700MHz with 17dB gain (at 2GHz). Housed in a rugged, cost effective unibody chassis, this amplifier supports a wide va- riety of applications requiring moderate power output, low distortion and 50 ohm matched input/output ports.
GBLK, 20 - 4700 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-V83-S+ | 3157-ZX60-V83-S+-ND | ZX60-V83-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 20 MHz to 4700 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 20 to 4700 MHz | 20 to 4700 MHz | 20 to 4700 MHz |
| Minimum Gain | 11.5 dB | 22 dB | ? to 22 dB |