The ZX60-V63+ (RoHS compliant) uses Mini-Circuits' HBT technology to offer high gain over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis, this amplifier supports a wide variety of applications requiring moderate power output, low distortion, and 50Ω matched input/output ports.
IC RF AMP CATV 50MHZ-6GHZ
IC RF AMP CATV 50MHZ-6GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-V63+ | 3157-ZX60-V63+-ND | ZX60-V63+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 6000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz |
| Minimum Gain | 4 dB | 15.4 dB | ? to 15.4 dB |