Mini-Circuits ZX60-53LN+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 500 MHz to 5 GHz. The internal MMIC amplifier ZX60-53LN+ utilizes E-PHEMT technology to achieve excellent noise figure performance in a unique cascade configuration enabling the combination of very wide band performance and flat gain. This design operates on a single 5V supply and comes in a rugged, compact unobody case (0.74 x 0.75 x 0.46") with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
IC RF AMP GPS 500MHZ-5GHZ
IC RF AMP GPS 500MHZ-5GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-53LN+ | 3157-ZX60-53LN+-ND | ZX60-53LN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 5000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Nominal Impedance | 50 | ||
| Applications | General Purpose |