Mini-Circuits’ ZX60-43LPN+ utilizes an advanced wideband amplifier fabricated using InGaP HBT technology that provides low additive phase noise and offers excellent gain over a broad frequency range. In addition, the ZX60-43LPN+ has medium output power and high linearity to support a wide range of applications where high performance is needed. Housed in a rugged, compact unibody case (0.74 x 0.75 x 0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
MED PWR AMP, 0.5 - 4000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-43LPN+ | 3157-ZX60-43LPN+-ND |
| Product Name | Connectorized SMA, Linear, Medium Power, Low Additive Phase Noise Amplifier, 0.5 to 4000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 0.5000 to 4000 MHz | 0.5000 to 4000 MHz |
| Minimum Gain | 18 dB | 18 dB |
| Maximum Gain | 23 dB | 18 dB |
| Output Power | 21 dBm | 21 dBm |