Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω
IC RF AMP CELLULAR 400MHZ-3GHZ
IC RF AMP CELLULAR 400MHZ-3GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-3011+ | 3157-ZX60-3011+-ND | ZX60-3011+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 400 to 3000 MHz | 400 to 3000 MHz | 400 to 3000 MHz |
| Minimum Gain | 7.5 dB | 10 dB | ? to 10 dB |
| Maximum Gain | 15 dB | 10 dB | 10 dB |