Mini-Circuits’ ZX60-223LPN+ is an ultra-wideband amplifier utilizing a GaAs HBT (Mini-Circuits LVA-273-PN+) that provides extremely low additive phase noise and offers excellent gain over a broad frequency range. Housed in a rugged, compact unibody case (0.74 x 0.75 x 0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
MED PWR AMP, 0.01 - 22 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-223LPN+ | 3157-ZX60-223LPN+-ND |
| Product Name | Connectorized SMA, Linear, Medium Power, Low Additive Phase Noise Amplifier, 0.01 to 22 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 10 to 22000 MHz | 10 to 22000 MHz |
| Minimum Gain | 12 dB | 15 dB |
| Maximum Gain | 17 dB | 15 dB |
| Output Power | 12 to 18 dBm | 18 dBm |