The ZX60-183-S+ two-stage amplifier provides high gain in a very small package, only 0.75” x 0.74” x 0.46” high. Internal compensating circuitry provides a consistent, very flat response over the full bandwidth. Designed for 50 Ω SMA coax systems, the gold-plated package uses convenient 5V DC power, and has a nickel-plated brass cover and unibody construction for rugged use.
IC RF AMP DBS 6GHZ-18GHZ SMA
IC RF AMP DBS 6GHZ-18GHZ SMA
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-183-S+ | 3157-ZX60-183-S+-ND | ZX60-183-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 6000 MHz to 18 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 6000 to 18000 MHz | 6000 to 18000 MHz | 6000 to 18000 MHz |
| Minimum Gain | 18.5 dB | 24 dB | ? to 24 dB |
| Maximum Gain | 38 dB | 24 dB | 24 dB |