Mini-Circuits' ZX60-14LN-S+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 50 MHz to 10 GHz. The internal MMIC amplifier utilizes E-pHEMT technology to achieve excellent noise figure performance in a unique configuration enabling the combination of very wide band performance and flat gain. This design operates on a single +6 V supply.
LNA, 50 MHZ - 10 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-14LN-S+ | 3157-ZX60-14LN-S+-ND |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 50 to 10000 MHz | 50 to 10000 MHz |
| Minimum Gain | 18.2 dB | 23.9 dB |
| Maximum Gain | 23.9 dB | 23.9 dB |
| Output Power | 15.9 to 22.8 dBm | 22.8 dBm |