The ZX60-123LN-S+ is a coaxial low noise amplifier designed for ultra-wideband applications from 0.5 to 12 GHz, with a 50 Ω impedance and SMA female connectors. It features a typical gain of 17 dB with ±2.4 dB flatness across the band, a noise figure of 2.4 dB, and an output IP3 of +28 dBm. The device operates on a single +12 V supply, drawing 82 to 94 mA, and is housed in a rugged unibody case measuring 0.74 × 0.75 × 0.46 inches. It supports operating temperatures from -40 °C to +85 °C and has a maximum power dissipation of 1.2 W.
Mini-Circuits’ ZX60-123LN-S+ is an ultra-wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. This design operates on a single +12 V supply and comes in a rugged, compact unibody case (0.74x0.75x0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
IC RF AMP LTE 500MHZ-12GHZ SMA
IC RF AMP LTE 500MHZ-12GHZ SMA
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-123LN-S+ | 3157-ZX60-123LN-S+-ND | ZX60-123LN-S+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 500 to 12000 MHz | 500 to 12000 MHz | 500 to 12000 MHz |
| Minimum Gain | 14.4 dB | 18.4 dB | ? to 18.4 dB |
| Maximum Gain | 18.9 dB | 18.4 dB | 18.4 dB |
| Output Power | 13.4 to 16.5 dBm | 16.5 dBm | |
| Input VSWR | 1.4 to 2.5 :1 |