Mini-Circuits’ ZX60-112LN+ is a wideband, low noise connectorized amplifier providing a unique combination of low noise figure, high gain, high IP3, and high reverse isolation, supporting a wide range of sensitive receiver applications. This design operates on a single +5V supply and comes in a rugged, compact unibody case (1.20 x 0.75 x 0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
LNA, 400 - 1100 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-112LN+ | 3157-ZX60-112LN+-ND | ZX60-112LN+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 400 MHz to 1100 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 400 to 1100 MHz | 400 to 1100 MHz | 400 to 1100 MHz |
| Minimum Gain | 24 dB | 27 dB | ? to 27 dB |
| Maximum Gain | 27 dB | 27 dB | 27 dB |