Mini-Circuits’ ZX60-10223G+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure and high gain over a very wide frequency range, supporting a wide range of applications and many systems where high performance over wideband is needed. This design operates on a single +5V supply and comes in a rugged, compact unibody case (0.74 x 0.75 x 0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-10223G+ | 3157-ZX60-10223G+-ND |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 10 GHz to 20 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 10000 to 20000 MHz | 10000 to 20000 MHz |
| Minimum Gain | 26 dB | 24 dB |
| Maximum Gain | 26 dB | 24 dB |
| Output Power | 9 dBm | 10 dBm |