Mini-Circuits ZVM-273HP+ is a three stage balanced, wideband coaxial amplifier delivering up to 0.5W power and operating over 13 to 26.5 GHz. It is unconditionally stable. Its outstanding isolation enables it to be used as a wideband isolation amplifier or buffer amplifier in a variety of microwave systems including point to point radios, military EW and radar, DBS, and VSAT.
GAIN BLOCK, 13000-26500 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVM-273HPX+ | 3157-ZVM-273HPX+-ND |
| Product Name | Connectorized 2.92mm, Medium Power, Linear Amplifier, 13 GHz to 26.5 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Radar Systems | DBS, Radar, VSAT |
| Package Type | Connectorized | Connectorized; Module |
| Operating Voltage | 14 volts | 12 volts |
| Nominal Impedance | 50 |