Mini-Circuits’ ZVE-143(X)-S+ is a Class A, two-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 8 to 14 GHz. This model is capable of delivering up to 0.6 W output power at P1dB with high output IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +12 V supply and features built-in safety features including protection against reverse bias and immunity to accidental open or short loads for 2 minutes. The amplifier comes in a rugged, compact case (1.05x1.01x0.35”) with SMA connectors and an optional heatsink for efficient cooling.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVE-143X-S+ | 3157-ZVE-143X-S+-ND |
| Product Name | Connectorized SMA, Medium Power Amplifier, 8000 MHz to 14 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Operating Voltage | 17 volts | 17 volts |