Mini-Circuits' ZVA-50953G+ is a coaxial wideband and flat gain amplifier operating from 50 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection
GAIN BLOCK, 50 - 95 GHZ, 50
GAIN BLOCK, 50 - 95 GHZ, 50
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-50953G+ | 3157-ZVA-50953G+-ND | ZVA-50953G+ |
| Product Name | Connectorized 1.0mm, Medium Power, Linear Amplifier, 50 GHz to 95 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 50 C (-40 to 122 F) | ||
| Frequency Range | 50000 to 95000 MHz | 50000 to 95000 MHz | 50000 to 95000 MHz |
| Minimum Gain | 23 dB | 27.5 dB | ? to 27.5 dB |
| Maximum Gain | 28.5 dB | 27.5 dB | 27.5 dB |