Mini-Circuits’ ZVA-503GX+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 50 GHz. This model operates on a single +5 V supply with just 100 mA typical current consumption and is capable of delivering up to 20 mW output power at 1 dB compression. The amplifier comes in a rugged, compact case (0.84” x 0.96” x 0.36”) with 2.4mm RF connectors.
RF GBA, 50 KHZ - 50 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-503GX+ | 3157-ZVA-503GX+-ND |
| Product Name | Connectorized 2.4mm, Medium Power, Linear Amplifier, 0.05 MHz to 50 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 10 to 50000 MHz | 0.0500 to 50000 MHz |
| Minimum Gain | 8 dB | 10.5 dB |
| Maximum Gain | 12.5 dB | 10.5 dB |
| Output Power | 8 to 13 dBm | 13 dBm |