Mini-Circuits’ ZVA-40703G+ is a coaxial wideband and flat gain amplifier operating from 40 GHz to 70 GHz. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection
GAIN BLOCK, 40 - 70 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-40703GX+ | 3157-ZVA-40703GX+-ND |
| Product Name | Connectorized 1.85mm, Medium Power Amplifier, 40 GHz to 70 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Operating Temperature | -40 to 50 C (-40 to 122 F) | |
| Frequency Range | 40000 to 70000 MHz | 40000 to 70000 MHz |
| Minimum Gain | 28.5 dB | 33 dB |
| Maximum Gain | 34 dB | 33 dB |