Mini-Circuits’ ZVA-18403G+ is a coaxial, low noise, wideband and high gain amplifier operating from 18 to 40 GHz. The model operates over a single positive supply range of +9 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features against over-voltage, reverse voltage and in-rush current that protects it from damage if mishandled during operation. This amplifier has an excellent Noise Figure performance of 3.8 dB (typ.) over the entire band, and is capable of delivering about 200 mW (+23 dBm) of RF Power. This amplifier is an ideal choice for appliciations with extremely demanding dynamic range requirements.
LNA, 18000 - 40000 MHZ, 50 OHM
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-18403G+ | 3157-ZVA-18403G+-ND |
| Product Name | Connectorized 2.92mm, Low Noise, Medium Power Amplifier, 18 GHz to 40 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Operating Voltage | 16 volts | 15 volts |
| Nominal Impedance | 50 |