The LVA-123+ is an ultra-wideband monolithic amplifier fabricated using GaAs HBT technology, designed for applications requiring flat gain from 0.01 to 12 GHz without external matching components. It is housed in a 3x3 mm 8-lead plastic package with an exposed paddle for improved thermal performance. The amplifier provides a typical gain of 17.3 dB at 2 GHz, with gain flatness of ±0.6 dB from 0.05 to 6 GHz. Input and output return loss exceed 12 dB across 0.05 to 6 GHz. It operates at a supply voltage of 5 V with a typical current draw of 52 mA and supports an operating temperature range of -40°C to 85°C. The device is RoHS compliant, features a tin-silver over nickel lead finish, and meets ESD classifications HBM Class 1C and MM Class M2. It is rated for moisture sensitivity level MSL1 per IPC/JEDEC J-STD-020D.
LVA-123+ (RoHS compliant) is an advanced ultra-wideband amplifier fabricated using GaAs HBT technol- ogy and offers excellent gain flatness over a broad frequency range. In addition, the LVA-123+ has good input and output return loss over this frequency range without the need for external matching components. Lead finish is tin-silver over nickel. It has repeatable performance from lot to lot and is enclosed in a 3x3 mm 8-lead package for very good thermal performance.
Manufacturer: Mini-Circuits
Win Source Part Number: 828886-LVA-123+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 12GHz 8-QFN (3x3)
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 12GHz 8-QFN (3x3)
RF Amplifier IC LTE, MMDS, Wireless LAN 10MHz ~ 12GHz 8-QFN (3x3)
IC RF AMP LTE 10MHZ-12GHZ 8QFN
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | LVA-123+ | 828886-LVA-123+ | 3157-LVA-123+TR-ND | LVA-123+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, 10 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - LVA-123+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Frequency Range | 10 to 12000 MHz | 10 to 12000 MHz | 10 to 12000 MHz | |
| Minimum Gain | 16.5 dB | 8.1 dB | ? to 8.1 dB | |
| Maximum Gain | 16.5 dB | 8.1 dB | 8.1 dB | |
| Output Power | 5.3 to 17.2 dBm | 17.2 dBm |