ZVA-183W-S+ is a Class-A, four stage, unconditionally stable amplifier. It features a ruggedized case, available with and without a heat sink/fan, and has the capability to withstand accidental open or short at output and is protected against reverse bias protection for added reliability under difficult conditions.
GAIN BLOCK, 100 - 18000 MHZ, 50
GAIN BLOCK, 100 - 18000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-183W-S+ | 3157-ZVA-183W-S+-ND | ZVA-183W-S+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Package Type | Connectorized | Connectorized; Module | |
| Connectors | SMA | ||
| Operating Voltage | 18 volts | 16 volts |