Mini-Circuits’ ZVA-02443HP+ is a coaxial, medium power, wideband and high gain amplifier operating from 2 GHz to 43.5 GHz. The model operates over a single positive supply range of +9 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features such as over-voltage, reverse voltage and In-rush current that protects the amplifier from damage if mishandled during operation. The Amplifier is capable of delivering about +20 dBm of saturated RF power over the entire band and has excellent Noise Figure performance of 3.5 dB, typ., up to 26.5 GHz. The wideband operation combined with a decent output power makes it an ideal choice for testing and instrumentation applications.
GAIN BLOCK, 2000-43500 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-02443HP+ | 3157-ZVA-02443HP+-ND |
| Product Name | Connectorized 2.92mm, Medium Power Amplifier, 2000 MHz to 43.5 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Operating Voltage | 16 volts | 15 volts |
| Nominal Impedance | 50 |