Mini-Circuits’ ZVA-0.5W303G+ is an ideal choice for applications requiring a wideband driver amplifier. This coaxial, wideband RF amplifier operates over 10 MHz to 30 GHz, delivering a saturated output power of +27 dBm and a typical 1 dB compression point of +25 dBm. Ideal for many applications that require higher dynamic range, with a low noise figure of 4.2 dB typ. across majority of the band. Complementary safety features such as protection against DC transients, over-voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
GAIN BLOCK, 10 - 30000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVA-0.5W303GX+ | 3157-ZVA-0.5W303GX+-ND |
| Product Name | Connectorized 2.92mm, Low Noise, Medium Power, Linear Amplifier, 10 MHz to 30 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Operating Voltage | 14 volts | 13 volts |
| Nominal Impedance | 50 |