The ZTMN-0995C-S is a 9-port mesh network emulator designed for simulating real-world wireless mesh communications in production and R&D environments, with independently programmable 0 to 95 dB attenuation on each internal path across the 600 to 7200 MHz frequency range. It is housed in a 3U height, 19-inch rack-mount chassis with SMA female connectors on the front panel. The unit supports control via USB and Ethernet with protocols including SSH, HTTP, and Telnet, and provides insertion loss of up to 36 dB across bands, with an isolation of 110 dB on direct paths and 60 dB on leakage paths. The system includes a 0.25 dB attenuation step resolution and operates with a maximum input power of +25 dBm per port. Environmental rating is ENV55. Weight is 13520 grams.
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0995C-S is a 9-port mesh covering the 0.6-7.2 GHz bands, with 0 to 95 dB attenuation range on each of the internal paths. The model is housed in a compact, 3U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | ZTMN-0995C-S |
| Product Name | Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA |
| Network Protocol | supporting SSH, HTTP & Telnet protocols |