Mini-Circuits 4-Port Mesh Network Emulator, 10 - 800 MHz, 50W, 0-95 dB, 3U, N-type ZTMN-0495BN-HP

Description
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0495BN-HP is a high power 4-port mesh covering 10 to 800 MHz, with 50W input power rating per port and 0 to 95 dB attenuation range on each of the 6 internal paths. The model is housed in a compact, 3U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0495BN-HP is a high power 4-port mesh covering 10 to 800 MHz, with 50W input power rating per port and 0 to 95 dB attenuation range on each of the 6 internal paths. The model is housed in a compact, 3U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTMN-0495BN-HP is a 4-port mesh network emulator designed for simulating real-world communication networks by independently controlling attenuation on each of six internal paths between ports. It operates from 10 to 800 MHz with a 0 to 95 dB attenuation range and supports 50 W input power per port. The unit is housed in a 3U height, 19-inch rack-mountable chassis with N-type female RF connectors on the front panel. Control is available via USB HID or Ethernet using TCP/IP, SSH, HTTP, or Telnet protocols. The device weighs 8620 grams and includes an outline drawing specifying physical dimensions. It is rated for environmental conditions under ENV55.

Datasheet Summary
Powered by GS/AI

The ZTMN-0495BN-HP is a 4-port mesh network emulator designed for simulating real-world communication networks by independently controlling attenuation on each of six internal paths between ports. It operates from 10 to 800 MHz with a 0 to 95 dB attenuation range and supports 50 W input power per port. The unit is housed in a 3U height, 19-inch rack-mountable chassis with N-type female RF connectors on the front panel. Control is available via USB HID or Ethernet using TCP/IP, SSH, HTTP, or Telnet protocols. The device weighs 8620 grams and includes an outline drawing specifying physical dimensions. It is rated for environmental conditions under ENV55.

Suppliers

Company
Product
Description
Supplier Links
4-Port Mesh Network Emulator, 10 - 800 MHz, 50W, 0-95 dB, 3U, N-type - ZTMN-0495BN-HP - Mini-Circuits
Brooklyn, NY, United States
4-Port Mesh Network Emulator, 10 - 800 MHz, 50W, 0-95 dB, 3U, N-type
ZTMN-0495BN-HP
4-Port Mesh Network Emulator, 10 - 800 MHz, 50W, 0-95 dB, 3U, N-type ZTMN-0495BN-HP
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0495BN-HP is a high power 4-port mesh covering 10 to 800 MHz, with 50W input power rating per port and 0 to 95 dB attenuation range on each of the 6 internal paths. The model is housed in a compact, 3U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0495BN-HP is a high power 4-port mesh covering 10 to 800 MHz, with 50W input power rating per port and 0 to 95 dB attenuation range on each of the 6 internal paths. The model is housed in a compact, 3U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols), allowing local control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Network Test Equipment
Product Number ZTMN-0495BN-HP
Product Name 4-Port Mesh Network Emulator, 10 - 800 MHz, 50W, 0-95 dB, 3U, N-type
Network Protocol supporting SSH, HTTP & Telnet protocols
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Mesh Network Emulator, 12-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1295A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 12
Port Type USB
View Details