The ZTMN-1095A-N is a 10-port mesh network emulator designed for simulating real-world communication networks in production and test environments. It features 45 independently programmable attenuator paths with a 0 to 95 dB range, operating from 30 MHz to 2.5 GHz. The unit is housed in a 5U height, 19-inch rack-mountable chassis with N-type female RF connectors on the front panel. Each port supports up to +30 dBm input power, with insertion loss of 34 to 44 dB depending on frequency. Control is available via USB HID or Ethernet using SSH, HTTP, or Telnet protocols. The system provides softwared-based automation for Windows and Linux environments, and requires termination of unused ports to optimize performance.
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-1095A-N is a 10-port mesh covering the 30 MHz to 2.5 GHz bands, with 0 to 95 dB attenuation range on each of the internal paths. Mini-Circuits’ novel design approach significantly shrinks the rack cabinet space required for a 10-port mesh, integrating the complete system with 45 internal paths into a 5U height, 19-inch rack chassis, with all RF connectors on the front panel. The ZTMN series also supports custom mesh network combinations, with port counts, attenuation and frequency ranges configured according to your needs. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | ZTMN-1095A-N |
| Product Name | Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type |
| Network Protocol | supporting SSH, HTTP & Telnet protocols |