Mini-Circuits 6-Port Mesh Network Emulator, 2000 - 8000 MHz, 0-95 dB, 2U, SMA ZTMN-0695C-S

Description
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695C-S is a 6-port mesh covering the 2-8 GHz bands, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695C-S is a 6-port mesh covering the 2-8 GHz bands, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTMN-0695C-S is a 6-port mesh network emulator designed for simulating real-world wireless mesh communications in production and R&D environments, with independently programmable attenuation between all 15 internal paths. It operates from 2 to 8 GHz with a 0 to 95 dB attenuation range on each path, supporting 0.25 dB steps. The unit is housed in a 2U high, 19-inch rack-mount chassis with SMA female connectors on the front panel and weighs 8560 grams. Control is available via USB HID or Ethernet using TCP/IP, SSH, HTTP, and Telnet protocols. The device complies with environmental rating ENV56.

Datasheet Summary
Powered by GS/AI

The ZTMN-0695C-S is a 6-port mesh network emulator designed for simulating real-world wireless mesh communications in production and R&D environments, with independently programmable attenuation between all 15 internal paths. It operates from 2 to 8 GHz with a 0 to 95 dB attenuation range on each path, supporting 0.25 dB steps. The unit is housed in a 2U high, 19-inch rack-mount chassis with SMA female connectors on the front panel and weighs 8560 grams. Control is available via USB HID or Ethernet using TCP/IP, SSH, HTTP, and Telnet protocols. The device complies with environmental rating ENV56.

Suppliers

Company
Product
Description
Supplier Links
6-Port Mesh Network Emulator, 2000 - 8000 MHz, 0-95 dB, 2U, SMA - ZTMN-0695C-S - Mini-Circuits
Brooklyn, NY, United States
6-Port Mesh Network Emulator, 2000 - 8000 MHz, 0-95 dB, 2U, SMA
ZTMN-0695C-S
6-Port Mesh Network Emulator, 2000 - 8000 MHz, 0-95 dB, 2U, SMA ZTMN-0695C-S
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695C-S is a 6-port mesh covering the 2-8 GHz bands, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0695C-S is a 6-port mesh covering the 2-8 GHz bands, with 0 to 95 dB attenuation range on each of the 15 internal paths. The model is housed in a compact, 2U height, 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports larger mesh network combinations, custom attenuation and frequency ranges available on request. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Network Test Equipment
Product Number ZTMN-0695C-S
Product Name 6-Port Mesh Network Emulator, 2000 - 8000 MHz, 0-95 dB, 2U, SMA
Network Protocol supporting SSH, HTTP & Telnet protocols
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
6-Port Mesh Network Emulator, 600 - 6000 MHz, 0-95 dB, 2U, N-type - ZTMN-0695B-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details