Mini-Circuits Attenuators QAT-3+

Description
RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-3+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-3+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-3+TR-ND
Attenuators 3157-QAT-3+TR-ND
RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-3+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-3+CT-ND
Attenuators 3157-QAT-3+CT-ND
RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-3+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-3+
Attenuators QAT-3+
RF Attenuators 3dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 3dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-3+DKR-ND QAT-3+
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
4 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-4+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.9 to 4.9 dB
View Details
Manually Variable Attenuators - NSA06C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details