The ZT-312 is a 1U rack-mounted patch panel with 12 SMA female connectors on the front and 12 N-type female connectors on the rear, designed for RF cable interconnection in test setups. It operates from DC to 18 GHz with a characteristic impedance of 50 Ω, exhibiting a maximum insertion loss of 0.1 dB across the full band, a VSWR of 1.30:1 up to 18 GHz, and 1.20:1 up to 12.4 GHz. The panel measures 19 inches wide and 1.73 inches high and is constructed from aluminum with a protective coating. It includes two carry handles and is marked with CE, EAC, and UKCA compliance. The operating temperature range is 0 to +50 °C.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-312 is a 1U height patch panel incorporating 12 high quality connector adaptors, with SMA female connectors on the front of the panel and N-type female on the rear.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-312 |
| Product Name | Patch Panel, 12 x SMA Female to N-Type Female, DC-18 GHz |