The ZT-412 is a 1U rack-mounted adapter patch panel featuring 18 SMA female-to-female connectors, designed for RF signal interconnection in test setups. It operates from DC to 18 GHz with an insertion loss of 0.1 dB and a return loss of 23 dB. The panel has a dimensions of 1.73 inches wide, 1.38 inches tall, and 1.90 inches deep, conforming to standard 1U rack mounting. The device is rated for operation from 0 to +50°C and storage from -20 to +60°C, with an environmental rating of ENV55.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-412 integrates 18 wideband adapters on to a compact panel requiring only 1U of rack space, with SMA female connectors on the front and rear.
| Mini-Circuits | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ZT-412 |
| Product Name | Adapter Patch Panel, SMA (f-f) x 18, DC - 18 GHz, 1U |