Mini-Circuits Attenuators QAT-12+

Description
RF Attenuators 12dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-12+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-12+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 12dB 0Hz ~ 50GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-12+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-12+
Attenuators QAT-12+
RF Attenuators 12dB 0 Hz ~ 50 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

RF Attenuators 12dB 0 Hz ~ 50 GHz 50 Ohms 1.1W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-12+TR-ND QAT-12+
Product Name Attenuators Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
50OHM Attenuator - 852-YAT-20A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details