The ZRPD-1+ is a coaxial phase detector designed for 50Ω systems operating from 1 to 100 MHz, featuring a BNC connector and RoHS compliance. It occupies a case style M22 measuring 57.15 × 35.05 × 31.50 mm with a weight of 74.0 grams. The device provides a typical DC output of 1000 mV and a low DC offset of 0.2 mV, with RF1-RF2 isolation exceeding 56 dB across the band. It operates reliably from -55 °C to +100 °C and handles up to 50 mW input power. The output polarity is negative, and the output decreases to 550 mV at -55 °C over the 1-10 MHz range.
PHASE DETECTOR / BNC RoHS
| Mini-Circuits | |
|---|---|
| Product Category | RF Phase Detectors and Comparators |
| Product Number | ZRPD-1+ |
| Product Name | PHASE DETECTOR / BNC RoHS |
| Package Type | Connectorized |