The K-PD is a family of 50Ω phase detectors designed for RF applications from 1 to 400 MHz, available in both plug-in and surface-mount variants. All models feature a maximum input power of 50 mW, low DC offset, high isolation, and a negative output polarity. The plug-in MPD models use a welded metal case with hermetic sealing, while the surface-mount SYPD models are housed in a miniature plastic package measuring 0.50" x 0.38" x 0.15". DC output voltage ranges from 500 mV to 1000 mV depending on frequency and temperature, with sensitivity between 700 and 143 mV/deg. Isolation exceeds 7 dB across all models.
KIT PHASE DETECTOR RoHS
| Mini-Circuits | |
|---|---|
| Product Category | RF Phase Detectors and Comparators |
| Product Number | K-PD |
| Product Name | KIT PHASE DETECTOR RoHS |