The SYPD-2+ is a surface mount phase detector designed for 50Ω systems operating from 10 to 200 MHz, with a TTT167 case measuring 9.65 × 12.70 × 5.84 mm. It provides a typical DC output of 1000 mV and a low DC offset of 0.3 mV, with minimum RF isolation of 40 dB. The operating temperature range is -40°C to 85°C, and it is RoHS compliant. The device is suited for PLL, monitoring, and leveling applications.
PHASE DET / SURF MT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | RF Phase Detectors and Comparators |
| Product Number | SYPD-2+ |
| Product Name | PHASE DET / SURF MT / RoHS |
| Package Type | Surface Mount |