The SYPD-52W+ is a surface mount phase detector designed for frequency monitoring and PLL applications in the 300 to 650 MHz range. It features a typical DC output of 900 mV, negative output polarity, and operates with an input power of up to 50 mW. The device is housed in a compact package with dimensions of 9.60 x 12.70 x 5.84 mm and includes grounded pins for mechanical stability. It maintains an RF1-RF2 isolation of 28 to 49.54 dB across the frequency band and operates reliably from -40°C to 85°C. The DC offset varies between -1.13 mV and 1.09 mV depending on frequency, with a typical value near zero.
PHASE DET / SURF MT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | RF Phase Detectors and Comparators |
| Product Number | SYPD-52W+ |
| Product Name | PHASE DET / SURF MT / RoHS |
| Package Type | Surface Mount |