Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 950 MHz to 2150 MHz, 50Ω
LNA, 950 - 2150 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZRL-2150+ | 3157-ZRL-2150+-ND | ZRL-2150+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 950 MHz to 2150 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | ||
| Frequency Range | 950 to 2150 MHz | 950 to 2150 MHz | 950 to 2150 MHz |
| Minimum Gain | 22.5 dB | 25 dB | ? to 25 dB |
| Maximum Gain | 25 dB | 25 dB | 25 dB |