The ROS-4861C-119+ is a voltage-controlled oscillator designed for operation between 4859 and 4861 MHz in test equipment and wireless communications applications. It is packaged in a metal surface-mount case measuring 0.500" x 0.500" x 0.220". The device delivers +7.5 dBm typ. output power, exhibits -108 dBc/Hz typ. phase noise at 10 kHz offset, and has a tuning sensitivity of 1.2:1 typ. with linear characteristics. It demonstrates low pulling of 1.5 MHz typ. and low pushing of 0.3 MHz/V typ., and harmonics are suppressed to -23 dBc typ. The unit is RoHS compliant and rated for operation from -40°C to 85°C with a maximum supply voltage of 9.5 V and tuning voltage of 10 V.
VCO / SURF MOUNT / RoHS ESD-P
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-4861C-119+ |
| Product Name | VCO / SURF MOUNT / RoHS ESD-P |
| Oscillator Type | VCO |