The ROS-3000-619+ is a surface-mount voltage-controlled oscillator for wireless communications and satellite systems, operating from 2800 to 2970 MHz with a typical output power of +10 dBm and phase noise of -101 dBc/Hz at 10 kHz offset. It features a tuning sensitivity of 1.5 MHz/V, operating from a 5 V supply with a maximum tuning voltage of 7 V. The device is housed in a CK605 case measuring 12.70 x 12.70 x 4.57 mm and is RoHS compliant. Operating temperature ranges from -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-3000-619+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |