Mini-Circuits VOLTAGE CONT OSC/SMA/BKT/ RoHS ZOS-150+

Description
VOLTAGE CONT OSC/SMA/BKT/ RoHS
Request a Quote
Description
VOLTAGE CONT OSC/SMA/BKT/ RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZOS-150+ is a coaxial voltage-controlled oscillator with dual outputs covering 75 to 150 MHz, designed for applications requiring load-insensitive frequency sources and auxiliary output monitoring. It features an octave bandwidth, linear tuning of 5.8 MHz/V typical, and harmonic suppression of -23 dBc typical. Housed in a rugged shielded case with SMA connectors, it operates over a temperature range of -55°C to 85°C and accepts a maximum supply voltage of 16 V and tuning voltage of 18 V. Power consumption is 140 mA maximum at 12 V DC. The device meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The ZOS-150+ is a coaxial voltage-controlled oscillator with dual outputs covering 75 to 150 MHz, designed for applications requiring load-insensitive frequency sources and auxiliary output monitoring. It features an octave bandwidth, linear tuning of 5.8 MHz/V typical, and harmonic suppression of -23 dBc typical. Housed in a rugged shielded case with SMA connectors, it operates over a temperature range of -55°C to 85°C and accepts a maximum supply voltage of 16 V and tuning voltage of 18 V. Power consumption is 140 mA maximum at 12 V DC. The device meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-150+ - Mini-Circuits
Brooklyn, NY, United States
VOLTAGE CONT OSC/SMA/BKT/ RoHS
ZOS-150+
VOLTAGE CONT OSC/SMA/BKT/ RoHS ZOS-150+
VOLTAGE CONT OSC/SMA/BKT/ RoHS

VOLTAGE CONT OSC/SMA/BKT/ RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Oscillators
Product Number ZOS-150+
Product Name VOLTAGE CONT OSC/SMA/BKT/ RoHS
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-100+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-3600-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2160W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2170-1319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details