Mini-Circuits RF Power Dividers/Splitters ZN4PD-5R183-S+

Description
DC PASS PWRSPLTR, 500-18000 MHZ
Request a Quote Datasheet
Description
DC PASS PWRSPLTR, 500-18000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZN4PD-5R183-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZN4PD-5R183-S+-ND
RF Power Dividers/Splitters 3157-ZN4PD-5R183-S+-ND
DC PASS PWRSPLTR, 500-18000 MHZ

DC PASS PWRSPLTR, 500-18000 MHZ

Buy Now Datasheet
18000 MHZ Rf Power Divider Splitter - 851-ZN4PD-5R183-S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18000 MHZ Rf Power Divider Splitter
851-ZN4PD-5R183-S+
18000 MHZ Rf Power Divider Splitter 851-ZN4PD-5R183-S+
DC PASS PWRSPLTR, 500-18000 MHZ Product overview: ZN4PD-5R183-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 18000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZN4PD-5R183-S+ can be used for catalog matching and distributor lookup.

DC PASS PWRSPLTR, 500-18000 MHZ Product overview: ZN4PD-5R183-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 18000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZN4PD-5R183-S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZN4PD-5R183-S+-ND 851-ZN4PD-5R183-S+
Product Name RF Power Dividers/Splitters 18000 MHZ Rf Power Divider Splitter
Package Type / Form Factor Module, SMA Connectors Tray
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34104400 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 18000.00 to 40000.00 MHz
View Details
4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
8-Way Power Dividers/Combiners - NPD8-10-100-1-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 10.00 to 100.00 MHz
View Details