The ZKL-33ULN-S+ (RoHS compliant) uses Mini-Circuits' E-PHEMT technology to offer very high gain with a combination of ultra low noise figure over a broad frequency range and high OIP3. Housed in a rugged shielded package with class 3A ESD rating and internal voltage regulator, this amplifier supports a wide variety of appli- cations requiring moderate power output, low distortion and 50 ohm matched input/output ports.
IC RF AMP GPS 400MHZ-3GHZ SMA
IC RF AMP GPS 400MHZ-3GHZ SMA
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZKL-33ULN-S+ | 3157-ZKL-33ULN-S+-ND | ZKL-33ULN-S+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 400 to 3000 MHz | 400 to 3000 MHz | 400 to 3000 MHz |
| Minimum Gain | 8 dB | 37 dB | ? to 37 dB |