Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package PMA2-33LN+

Description
Mini-Circuits PMA2-33LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic range receiver applications. This design operates on a single +3V supply, is well matched for 50Ω systems, and comes in a tiny, low-profile package accommodating dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits PMA2-33LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic range receiver applications. This design operates on a single +3V supply, is well matched for 50Ω systems, and comes in a tiny, low-profile package accommodating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-33LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package
PMA2-33LN+
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package PMA2-33LN+
Mini-Circuits PMA2-33LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic range receiver applications. This design operates on a single +3V supply, is well matched for 50Ω systems, and comes in a tiny, low-profile package accommodating dense circuit board layouts.

Mini-Circuits PMA2-33LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier with a unique combination of low noise and high IP3, making this amplifier ideal for sensitive, high-dynamic range receiver applications. This design operates on a single +3V supply, is well matched for 50Ω systems, and comes in a tiny, low-profile package accommodating dense circuit board layouts.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PMA2-33LN+
834006-PMA2-33LN+
RF Amplifiers - PMA2-33LN+ 834006-PMA2-33LN+
Manufacturer: Mini-Circuits Win Source Part Number: 834006-PMA2-33LN+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 834006-PMA2-33LN+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 3157-PMA2-33LN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS, GSM, Radar, LTE 400MHz ~ 3GHz MC1631-1

RF Amplifier IC GPS, GSM, Radar, LTE 400MHz ~ 3GHz MC1631-1

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-33LN+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS, GSM, Radar, LTE 400MHz ~ 3GHz MC1631-1

RF Amplifier IC GPS, GSM, Radar, LTE 400MHz ~ 3GHz MC1631-1

Buy Now Datasheet
RF Amplifiers - 3157-PMA2-33LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS, GSM, Radar, LTE 400MHz ~ 3GHz MC1631-1

RF Amplifier IC GPS, GSM, Radar, LTE 400MHz ~ 3GHz MC1631-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA2-33LN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA2-33LN+
RF and Wireless - RF Amplifiers PMA2-33LN+
IC AMP GPS 400MHZ-3GHZ MC1631-1

IC AMP GPS 400MHZ-3GHZ MC1631-1

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA2-33LN+ 834006-PMA2-33LN+ 3157-PMA2-33LN+TR-ND PMA2-33LN+
Product Name SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package RF Amplifiers - PMA2-33LN+ RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 400 to 3000 MHz 400 to 3000 MHz 400 to 3000 MHz
Minimum Gain 9.1 dB 9.1 dB ? to 9.1 dB
Maximum Gain 24.4 dB 9.1 dB 9.1 dB
Output Power 17 to 17.5 dBm 17.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-2A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
3 suppliers
Rack N, High Power Amplifier, 0.5 MHz to 1000 MHz, 50Ω - TVA-R5-13A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 0.5000 to 1000 MHz
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-4F+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS1-43ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details