Mini-Circuits’ MODEL-ZKL-1R5+ is a medium power, high gain amplifier that can be used for many different applications including cellular, communications, GSM/ISM, and GPS signal amplification
IC AMP CELLULAR 10MHZ-1.5GHZ
IC AMP CELLULAR 10MHZ-1.5GHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZKL-1R5+ | 3157-ZKL-1R5+-ND | ZKL-1R5+ |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 10 MHz to 1500 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | ||
| Frequency Range | 10 to 1500 MHz | 10 to 1500 MHz | 10 to 1500 MHz |
| Minimum Gain | 40 dB | 40 dB | ? to 40 dB |
| Maximum Gain | 40 dB | 40 dB | 40 dB |