Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 3000 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZJL-3G+ | 3157-ZJL-3G+-ND |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 3000 MHz, 50Ω | RF Amplifiers |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| Package Type | Connectorized | Connectorized; Module |
| Connectors | SMA | |
| Nominal Impedance | 50 | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |