Mini-Circuits’ ZHL-72A+ utilizes high power LDMOS transistor output stage. Class A operation accept any kind of modulation. The frequency range is so wide (280,000:1) that the amplifier may handle long pulses, 15µsec typ. with very short rise and fall duration 1.1 nsec. typ. Of course it may work as an ordinary RF amplifier within its very wide frequency range.
LINEAR AMP, 0.0025 MHZ - 700 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-72A+ | 3157-ZHL-72A+-ND |
| Product Name | Connectorized BNC, Medium Power, Linear Amplifier, 0.0025 MHz to 700 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Frequency Range | 0.0025 to 700 MHz | 0.0025 to 700 MHz |
| Minimum Gain | 25 dB | 25 dB |
| Maximum Gain | 25 dB | 25 dB |