Mini-Circuits’ ZHL-5W-63-S+ is a class AB medium-power connectorized amplifier utilizing a GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +37 dBm output power at saturation. The amplifier operates on a +28 V DC supply and comes housed in compact aluminum alloy case (6.7x4.3x1.18”) with SMA connectors and an optional heat sink for efficient cooling.
HPA, 600 - 6000 MHZ, 50 OHM
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-5W-63-S+ | 3157-ZHL-5W-63-S+-ND |
| Product Name | Connectorized SMA, High Power Amplifier, 600 MHz to 6000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | 0 to 60 C (32 to 140 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Operating Voltage | 32 volts | 32 volts |