Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-5W-1X+ | 3157-ZHL-5W-1X+-ND |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors |
| Connectors | SMA | |
| Nominal Impedance | 50 |