Mini-Circuits RF Amplifiers ZHL-50W-52-S+

Description
HIGH POWER AMP, 50 TO 500 MHZ
Request a Quote Datasheet
Description
HIGH POWER AMP, 50 TO 500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 3157-ZHL-50W-52-S+-ND - DigiKey
Thief River Falls, MN, United States
HIGH POWER AMP, 50 TO 500 MHZ

HIGH POWER AMP, 50 TO 500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 3157-ZHL-50W-52-S+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FM, UHF, VHF
Frequency Range 50 to 500 MHz
Minimum Gain 52 dB
Maximum Gain 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 40 MHz to 2600 MHz, 50Ω, SOT-89 Style Package - PGA-105+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 40 to 2600 MHz
View Details
4 suppliers