Mini-Circuits’ ZHL-4240+ is a medium-power connectorized amplifier supporting a wide range of applications from 600 to 4200 MHz, such as test instrumentation, SatCom, and mobile communications systems, including those operating in the new telecom Band 71 allocation (617 to 698 MHz). This model provides +31 dBm output power at saturation and extremely flat gain (39 ±1.3 dB) across its full bandwidth, making it ideal for systems where consistent performance across frequency is required. The amplifier operates on a +15V DC supply and comes housed in compact aluminum alloy case (7.00 x 3.25 x 2.13”) with SMA connectors, built-in bracket for mounting, and an optional heat sink for efficient cooling.
IC RF AMP CELLULAR
| Mini-Circuits | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-4240+ | ZHL-4240+ |
| Product Name | Connectorized SMA, Medium Power Amplifier, 600 MHz to 4200 MHz, 50Ω | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Package Type | Connectorized | |
| Connectors | SMA | |
| Operating Voltage | 20 volts |