Connectorized SMA, Medium Power, Linear Amplifier, 0.05 MHz to 130 MHz, 50Ω
GAIN BLOCK, 0.05 - 130 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-32A-S+ | 3157-ZHL-32A-S+-ND |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 0.05 MHz to 130 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| Frequency Range | 0.0500 to 130 MHz | 0.0500 to 130 MHz |
| Minimum Gain | 25 dB | 25 dB |
| Maximum Gain | 25 dB | 25 dB |