Mini-Circuits Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω ZFL-1000VH2+

Description
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
Request a Quote
Description
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFL-1000VH2+ is a 50Ω coaxial amplifier designed for operation from 10 to 1000 MHz, offering 28 dB typical gain and 5 dB typical noise figure. It provides a maximum output power of +25 dBm at 1 dB compression and an output third-order intercept point of +38 dBm. The device operates on a nominal 15 V DC supply with a maximum current draw of 320 mA. It is housed in an SS98 case measuring 39.62 × 31.75 × 19.05 mm, with SMA connectors, and includes a built-in heat sink. Operating temperature ranges from -20°C to 71°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZFL-1000VH2+ is a 50Ω coaxial amplifier designed for operation from 10 to 1000 MHz, offering 28 dB typical gain and 5 dB typical noise figure. It provides a maximum output power of +25 dBm at 1 dB compression and an output third-order intercept point of +38 dBm. The device operates on a nominal 15 V DC supply with a maximum current draw of 320 mA. It is housed in an SS98 case measuring 39.62 × 31.75 × 19.05 mm, with SMA connectors, and includes a built-in heat sink. Operating temperature ranges from -20°C to 71°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VH2+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
ZFL-1000VH2+
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω ZFL-1000VH2+
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω

Supplier's Site Datasheet
RF Amplifiers - 3157-ZFL-1000VH2+-ND - DigiKey
Thief River Falls, MN, United States
GAIN BLOCK, 10 - 1000 MHZ, 50

GAIN BLOCK, 10 - 1000 MHZ, 50

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ZFL-1000VH2+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ZFL-1000VH2+
RF and Wireless - RF Amplifiers ZFL-1000VH2+
GAIN BLOCK, 10 - 1000 MHZ, 50

GAIN BLOCK, 10 - 1000 MHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ZFL-1000VH2+ 3157-ZFL-1000VH2+-ND ZFL-1000VH2+
Product Name Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized Connectorized; Module, SMA Connectors
Connectors SMA
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 3157-WVA-60903G+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 60000 to 90000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-33LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 9.1 dB
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-62+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details