Mini-Circuits 8 Ways Power Splitter, 50 - 90 MHz, 75Ω ZFSC-8375

Description
8 Ways Power Splitter, 50 - 90 MHz, 75Ω
Request a Quote
Description
8 Ways Power Splitter, 50 - 90 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFSC-8375 is an 8-way 0° coaxial power splitter/combiner designed for 75Ω systems in the 50 to 90 MHz range. It features a rugged shielded R29 case with BNC connectors, measuring 103.12 x 40.64 x 39.88 mm. The device exhibits a typical total insertion loss of 9.45 dB, isolation of 30 dB, amplitude unbalance of 0.1 dB, phase unbalance of 1 degree, and a VSWR of 1.15 max. It handles up to 1 W input power with a maximum internal dissipation of 0.62 W. Operating and storage temperatures range from -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

ZFSC-8375 is an 8-way 0° coaxial power splitter/combiner designed for 75Ω systems in the 50 to 90 MHz range. It features a rugged shielded R29 case with BNC connectors, measuring 103.12 x 40.64 x 39.88 mm. The device exhibits a typical total insertion loss of 9.45 dB, isolation of 30 dB, amplitude unbalance of 0.1 dB, phase unbalance of 1 degree, and a VSWR of 1.15 max. It handles up to 1 W input power with a maximum internal dissipation of 0.62 W. Operating and storage temperatures range from -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
8 Ways Power Splitter, 50 - 90 MHz, 75Ω - ZFSC-8375 - Mini-Circuits
Brooklyn, NY, United States
8 Ways Power Splitter, 50 - 90 MHz, 75Ω
ZFSC-8375
8 Ways Power Splitter, 50 - 90 MHz, 75Ω ZFSC-8375
8 Ways Power Splitter, 50 - 90 MHz, 75Ω

8 Ways Power Splitter, 50 - 90 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-8375
Product Name 8 Ways Power Splitter, 50 - 90 MHz, 75Ω
0º Power Divider Division: 8-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZA4PD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
Isolation 16.00 dB
View Details
2 suppliers
Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω - JSPQ-65W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-4-1-BNC+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details